The PP120 series Powerpole® housing in red (Part Number 1321G3) accommodates wire sizes from 8 AWG (10 mm²) to 1/0 AWG (50 mm²) with reducing bushings, and is rated for up to 240 amps with silver-plated copper contacts. It features a UL rating for hot plugging up to 60 amps and meets UL94 V-0 flammability standards. The housing is made of polycarbonate and supports stackable configurations for multipole arrangements. Its dielectric withstanding voltage is 2,200 V AC, and it operates from -20°C to 105°C. The connector is rated for 10,000 mating cycles and complies with IEC 60529 IP20 for touch safety when mated.
PP120 Housings The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts. Up to 240 Amps
1 Position Blade Type Power Housing Connector Non-Gendered Red
PLUG AND SOCKET CONNECTOR HOUSING, PRODUCT RANGE:PP120 POWERPOLE SERIES, GENDER:HERMAPHRODITI
| Anderson Power Products | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1321G3 | 2243-1321G3-ND | 47491957 |
| Product Name | Powerpole ® 120 Housings Red | Blade Type Power Connector Housings | Connector/Terminal/Pin |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |