Pomona Electronics Test Connector Adapters 1296

Description
BNC male to double stacking binding posts
Request a Quote Datasheet
Description
BNC male to double stacking binding posts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
1296
1296
BNC male to double stacking binding posts

BNC male to double stacking binding posts

Test Connector Adapters - 2218212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
2218212
Test Connector Adapters 2218212
1296, BNC (M) BINDING POSTS

1296, BNC (M) BINDING POSTS

Supplier's Site
Between Series Adapters - 501-1033-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1033-ND
Between Series Adapters 501-1033-ND
Adapter Connector BNC Male To Binding Post, Double Black

Adapter Connector BNC Male To Binding Post, Double Black

Buy Now Datasheet
RF Adapters - Between Series - 1296 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1296
RF Adapters - Between Series 1296
RF Adapters - Between Series DBL W/BLK BASE BNC M

RF Adapters - Between Series DBL W/BLK BASE BNC M

Buy Now Datasheet
Plug/Receptacle - 18992741 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
18992741
Plug/Receptacle 18992741
BLACK ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MALE BNC TO DOUBLE BINDING POSTS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT ADAPTER USE WITH MALE BNC TO DOUBLE BINDING POSTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bnc Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona - 34F870 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona
34F870
Bnc Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona 34F870
BNC Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Binding Post; Convert To Gender:ReceptacleRoH S Compliant: Yes

BNC Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Binding Post; Convert To Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Binding Post; BNC (Male); Beryllium Copper, Nickel Plated; PTFE; Black - 70197217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Binding Post; BNC (Male); Beryllium Copper, Nickel Plated; PTFE; Black
70197217
Adapter, Binding Post; BNC (Male); Beryllium Copper, Nickel Plated; PTFE; Black 70197217
30 VAC⁄60 VDC (Max.) Operating Voltage, BNC (Male) To Double Stacking Binding Post Jack Binding Post, BNC (Male) to Double Stacking Binding Post, Black Converts BNC based test instruments to double binding posts with banana jacks. Binding Posts can be vertically and horizontally stacked for test versatility. Wires, spade lugs, pin tip plugs and banana plugs can be attached by means of the insulated knurl

30 VAC⁄60 VDC (Max.) Operating Voltage, BNC (Male) To Double Stacking Binding Post Jack
Binding Post, BNC (Male) to Double Stacking Binding Post, Black
Converts BNC based test instruments to double binding posts with banana jacks. Binding Posts can be vertically and horizontally stacked for test versatility. Wires, spade lugs, pin tip plugs and banana plugs can be attached by means of the insulated knurl

Supplier's Site

Technical Specifications

  Pomona Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1296 2218212 501-1033-ND 1296 18992741 34F870 70197217
Product Name Test Connector Adapters Between Series Adapters RF Adapters - Between Series Plug/Receptacle Bnc Male Plug To Double Binding Post Adapter, Stackable, 500 Vrms; Inter Series Connector A Pomona Adapter, Binding Post; BNC (Male); Beryllium Copper, Nickel Plated; PTFE; Black
Connector Type BNC
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data