United Technologies Corporation Connector/Terminal/Pin 1138T-N

Description
SURFACE MOUNT MAGNETIC CONTACT W/TERMINALS, GAP DISTANCE: NOMINAL 1", MIN MAKE 0.8", MAX BREAK 1.2", CLOSED LOOP, 3.0 VAC/DC MAX, 0.5 A MAX, N.O., WHITE, TAPE OR SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
SURFACE MOUNT MAGNETIC CONTACT W/TERMINALS, GAP DISTANCE: NOMINAL 1", MIN MAKE 0.8", MAX BREAK 1.2", CLOSED LOOP, 3.0 VAC/DC MAX, 0.5 A MAX, N.O., WHITE, TAPE OR SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 146905730 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
146905730
Connector/Terminal/Pin 146905730
SURFACE MOUNT MAGNETIC CONTACT W/TERMINALS, GAP DISTANCE: NOMINAL 1", MIN MAKE 0.8", MAX BREAK 1.2", CLOSED LOOP, 3.0 VAC/DC MAX, 0.5 A MAX, N.O., WHITE, TAPE OR SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

SURFACE MOUNT MAGNETIC CONTACT W/TERMINALS, GAP DISTANCE: NOMINAL 1", MIN MAKE 0.8", MAX BREAK 1.2", CLOSED LOOP, 3.0 VAC/DC MAX, 0.5 A MAX, N.O., WHITE, TAPE OR SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 146905730
Product Name Connector/Terminal/Pin
Voltage Rating 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details