TE Connectivity In-Series Adapters 1-1478046-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Connectivity Included : Yes Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead, Hex Nut Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Connectivity Included : Yes Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead, Hex Nut Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478046-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478046-0
In-Series Adapters 1-1478046-0
Body Features Body Angle : Straight Body Insulation : With Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Connectivity Included : Yes Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead, Hex Nut Operation/Applicatio n Circuit Application : Power & Signal Other Flange & Thread Material : ABS Lockwasher Material : Mild Steel Lockwasher Plating Material : Silver Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Signal Characteristics Frequency (GHZ) : 4 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular

Configuration Features


  • Connectivity Included : Yes
  • Number of Positions : 1
  • Panel Cutout : 12 x 12.7mm D-Shape

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Flange Diameter : 15.5 MM  [.61 INCH ]
  • Flats Dimension : 16.0 A/F
  • Panel Thickness : 2 - 5 MM  [.078 - .197 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Bulkhead, Hex Nut

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Flange & Thread Material : ABS
  • Lockwasher Material : Mild Steel
  • Lockwasher Plating Material : Silver

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 4

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1-1478046-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1478046-0-ND
Coaxial Connector (RF) Adapters 1-1478046-0-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf/coax Adapter; Convert From Coax Type Greenpar - Te Connectivity - 98K4774 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Adapter; Convert From Coax Type Greenpar - Te Connectivity
98K4774
Rf/coax Adapter; Convert From Coax Type Greenpar - Te Connectivity 98K4774
RF/COAX ADAPTER; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAX ADAPTER; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - In Series - 1-1478046-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1478046-0
RF Adapters - In Series 1-1478046-0
RF Adapters - In Series BH Adp JJ 50 Ohm

RF Adapters - In Series BH Adp JJ 50 Ohm

Buy Now Datasheet
Connector/Terminal/Pin - 15936377 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15936377
Connector/Terminal/Pin 15936377
RF/COAX ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RF/COAX ADAPTER; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:JACK; CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK; ADAPTER BODY STYLE:STRAIGHT BULKHEAD ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTER SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1478046-0 1-1478046-0-ND 98K4774 1-1478046-0 15936377
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Rf/coax Adapter; Convert From Coax Type Greenpar - Te Connectivity RF Adapters - In Series Connector/Terminal/Pin
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055064-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coax Connectors - 1-1337434-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1051654-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
Coax Connectors - 1051018-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers