Niedax Inc. Connector/Terminal/Pin 1234N1001

Description
DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, 1 INCH NPT, MATERIAL: HALOGEN FREE POLYAMIDE, SILICONE FREE, SEALING GROMMET: NEOPRENE, TEMP RANGE: (-22F TO 212F, PROTECTION CLASS: IP68, 5 BAR / COMPARABLE TO NEMA 6P, LIGHT GRAY, (PRICE FOR BOX OF 10). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, 1 INCH NPT, MATERIAL: HALOGEN FREE POLYAMIDE, SILICONE FREE, SEALING GROMMET: NEOPRENE, TEMP RANGE: (-22F TO 212F, PROTECTION CLASS: IP68, 5 BAR / COMPARABLE TO NEMA 6P, LIGHT GRAY, (PRICE FOR BOX OF 10). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 20919247 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20919247
Connector/Terminal/Pin 20919247
DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, 1 INCH NPT, MATERIAL: HALOGEN FREE POLYAMIDE, SILICONE FREE, SEALING GROMMET: NEOPRENE, TEMP RANGE: (-22F TO 212F, PROTECTION CLASS: IP68, 5 BAR / COMPARABLE TO NEMA 6P, LIGHT GRAY, (PRICE FOR BOX OF 10). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IPON CORD CONNECTOR, 1 INCH NPT, MATERIAL: HALOGEN FREE POLYAMIDE, SILICONE FREE, SEALING GROMMET: NEOPRENE, TEMP RANGE: (-22F TO 212F, PROTECTION CLASS: IP68, 5 BAR / COMPARABLE TO NEMA 6P, LIGHT GRAY, (PRICE FOR BOX OF 10). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 20919247
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details