TE Connectivity Ribbon Cable Connectors 1-215882-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-215882-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-215882-4
Ribbon Cable Connectors 1-215882-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Free Hanging, Panel Mount - A104863-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A104863-ND
Free Hanging, Panel Mount A104863-ND
14 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid

14 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid

Buy Now Datasheet
IDC Connectors - 6801004P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801004P
IDC Connectors 6801004P
TE Connectivity 1-215882-4 IDC Connector

TE Connectivity 1-215882-4 IDC Connector

Supplier's Site
IDC Connectors - 6801004 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6801004
IDC Connectors 6801004
TE Connectivity 1-215882-4 IDC Connector

TE Connectivity 1-215882-4 IDC Connector

Supplier's Site
IDC Connectors - 1639853 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1639853
IDC Connectors 1639853
TE Connectivity 1-215882-4 IDC Connector

TE Connectivity 1-215882-4 IDC Connector

Supplier's Site
Wire-To-Board Connector, Amp-Latch Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 98K4871 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp-Latch Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
98K4871
Wire-To-Board Connector, Amp-Latch Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 98K4871
Wire-To-Board Connector, AMP-LATCH Series, IDC / IDT, Receptacle, 14, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMP-LATCH Series, IDC / IDT, Receptacle, 14, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 43560118 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43560118
Connector/Terminal/Pin 43560118
BOARD CONNECTOR, 14 CONTACTS, 2 ROWS, FEMALE, 2.54MM PITCH, IDC TERMINAL, GRAY INSULATOR, RECEPTACLE, CABLE MOUNT, FREE HANGING, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

BOARD CONNECTOR, 14 CONTACTS, 2 ROWS, FEMALE, 2.54MM PITCH, IDC TERMINAL, GRAY INSULATOR, RECEPTACLE, CABLE MOUNT, FREE HANGING, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-215882-4 A104863-ND 6801004P 6801004 98K4871 43560118
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount IDC Connectors IDC Connectors Wire-To-Board Connector, Amp-Latch Series, Idc / Idt, Receptacle, 14, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products