Radwell International Connector/Terminal/Pin 107743314

Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET, CONTACT MATERIAL:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET, CONTACT MATERIAL:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 107743314 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
107743314
Connector/Terminal/Pin 107743314
POWER CONN, RCPT, 2+PE, SCREW, CABLE, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET, CONTACT MATERIAL:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER CONN, RCPT, 2+PE, SCREW, CABLE, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:GDM SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, PITCH SPACING:-, GENDER:RECEPTACLE, CONTACT GENDER:SOCKET, CONTACT MATERIAL:-,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 107743314
Product Name Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details