Molex Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7401

Description
CGRID VT BKWY HDR TIN 40CKT (2
Request a Quote
Description
CGRID VT BKWY HDR TIN 40CKT (2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Board to Board, PCB Mt Pin Hders & Recept - 10-89-7401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
10-89-7401
Connectors Board to Board, PCB Mt Pin Hders & Recept 10-89-7401
CGRID VT BKWY HDR TIN 40CKT (2

CGRID VT BKWY HDR TIN 40CKT (2

Buy Now
Connector/Terminal/Pin - 38705671 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38705671
Connector/Terminal/Pin 38705671
BREAKAWAY HEADER, 40 PIN, 2 ROW, T/H, 2.54 MM, 6.1MM CONTACT MATING, INSULATION HEIGHT 2 MM, TIN. FREE 2 YEAR RADWELL WARRANTY

BREAKAWAY HEADER, 40 PIN, 2 ROW, T/H, 2.54 MM, 6.1MM CONTACT MATING, INSULATION HEIGHT 2 MM, TIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH0009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH0009
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH0009
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 70280 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10-89-7401 38705671 01AH0009
Product Name Connectors Board to Board, PCB Mt Pin Hders & Recept Connector/Terminal/Pin Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-350LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details