Female Insert 6+Ground Position Screw
CONNECTOR, 20-14AWG, HE SERIES, CABLE MOUNT, RECEPTACLE, 6 CONTACTS, SOCKET, 2-ROW. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Electrical Products 1200200000
RECTANGULAR INSERT, FEMALE, 6 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:6Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Rectangular Power Connector, Insert, HE Series, Screw, Receptacle, 6, Socket RoHS Compliant: Yes
| DigiKey | Radwell International | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2243-ND | 84698085 | 10B5474 | 50M6076 | |
| Product Name | Heavy Duty Connector Inserts, Modules | Lug/Connector | Lug/Connector | Rectangular Insert, Female, 6 Position, Screw; Product Range Weidmuller | Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 6, Socket Rohs Compliant Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||
| Gender | Female / Jack | Female / Jack | |||
| Voltage Rating | 500 volts |