RECTANGULAR INSERT, FEMALE, 16 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:16Contacts;
Rectangular Power Connector, Insert, HE Series, Screw, Receptacle, 16, Socket RoHS Compliant: Yes
RECEPTACLE CONNECTOR, HE SERIES, HEAVY DUTY, 16 CONTACTS, 2 ROWS, SOCKET GENDER, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
WEIDMULLER Electrical Products 1207700000
| Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10B5512 | 50M6090 | 7917043 | |
| Product Name | Rectangular Insert, Female, 16 Position, Screw; Product Range Weidmuller | Rectangular Power Connector, Insert, He Series, Screw, Receptacle, 16, Socket Rohs Compliant Weidmuller | Lug/Connector | Lug/Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |