"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle, Vertical Through Hole"
PCB PLUG IN CONNECTOR; Connector Systems:Wire-to-Boar
SHL-SMT 5.00/04GR 4.2BX. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2795-ND | 44T4933 | 23941665 |
| Product Name | Headers, Plugs and Sockets | Pcb Plug In Connector; Connector Systems Weidmuller | Lug/Connector |
| Connector Type | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) |