Anderson Power Products SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² 1339G3

Description
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X
Request a Quote
Description
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10 AWG crimp contact from the Anderson Power Products SBS series is designed for use with Anderson SBS series housing connectors. It features silver plating for enhanced electrical performance and is suitable for wire sizes ranging from 10 AWG to 12 AWG. The contact is rated for durability, capable of withstanding up to 10,000 mating cycles. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications requiring reliable electrical connections in high-power environments.

Datasheet Summary
Powered by GS/AI

The 10 AWG crimp contact from the Anderson Power Products SBS series is designed for use with Anderson SBS series housing connectors. It features silver plating for enhanced electrical performance and is suitable for wire sizes ranging from 10 AWG to 12 AWG. The contact is rated for durability, capable of withstanding up to 10,000 mating cycles. This product is RoHS compliant, ensuring it meets environmental standards. It is ideal for applications requiring reliable electrical connections in high-power environments.

Suppliers

Company
Product
Description
Supplier Links
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Sterling, MA, United States
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm²
1339G3
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² 1339G3
Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X

Standard AWG 6 16mm131 Also found in: /SBS 50/SBS 75G/SBS 75X

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1339G3
Contacts 1339G3
#10/12 CONT.SBS50 LOW DET. (Pair)

#10/12 CONT.SBS50 LOW DET. (Pair)

Buy Now
Contact, 10Awg, Crimp; Product Range Anderson Power Products - 41AH6172 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 10Awg, Crimp; Product Range Anderson Power Products
41AH6172
Contact, 10Awg, Crimp; Product Range Anderson Power Products 41AH6172
CONTACT, 10AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver; For Use With:Anderson SBS Series Housing Connectors; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, 10AWG, CRIMP; Product Range:SBS Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver; For Use With:Anderson SBS Series Housing Connectors; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
#10/12 Cont.sbs50 Low Det. Rohs Compliant Anderson Power Products - 63M4114 - Newark, An Avnet Company
Chicago, IL, United States
#10/12 Cont.sbs50 Low Det. Rohs Compliant Anderson Power Products
63M4114
#10/12 Cont.sbs50 Low Det. Rohs Compliant Anderson Power Products 63M4114
#10/12 CONT.SBS50 LOW DET. ROHS COMPLIANT: YES

#10/12 CONT.SBS50 LOW DET. ROHS COMPLIANT: YES

Supplier's Site
Lug/Connector - 47485076 - Radwell International
Willingboro, NJ, United States
Lug/Connector
47485076
Lug/Connector 47485076
CONTACT SET, 12-10AWG, CRIMP, PRODUCT RANGE:SBS75X SERIES, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:10AWG, CONTACT PLATING:SILVER PLATED CONTACTS, FOR USE WITH:SBO 50 CONNECTORS, WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONTACT SET, 12-10AWG, CRIMP, PRODUCT RANGE:SBS75X SERIES, CONTACT GENDER:PIN, CONTACT TERMINATION TYPE:CRIMP, WIRE SIZE AWG MAX:10AWG, CONTACT PLATING:SILVER PLATED CONTACTS, FOR USE WITH:SBO 50 CONNECTORS, WIRE SIZE AWG MIN:12AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1339G3 1339G3 41AH6172 63M4114 47485076
Product Name SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² Contacts Contact, 10Awg, Crimp; Product Range Anderson Power Products #10/12 Cont.sbs50 Low Det. Rohs Compliant Anderson Power Products Lug/Connector
Current Rating 50.0 to 120.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Contacts - 113359P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers