TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179553-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179553-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179553-3
Rectangular Wire & Cable Connectors & Housings 1-179553-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 41.91 MM  [1.65 INCH ]
  • Connector Width : 33.6 MM  [1.32 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connector/Terminal/Pin - 48857002 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48857002
Connector/Terminal/Pin 48857002
RECTANGULAR POWER CONNECTOR, 3 POSITION, 1 ROW, MALE, CRIMP TERMINAL, 5.08MM PITCH, PLUG, MARKING D-3200. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR POWER CONNECTOR, 3 POSITION, 1 ROW, MALE, CRIMP TERMINAL, 5.08MM PITCH, PLUG, MARKING D-3200. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 1-179553-3 48857002
Product Name Rectangular Wire & Cable Connectors & Housings Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-258-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers