CONN PLUG 1POS IN-LINE CRIMP
PP120 BLUE #2 CON KIT. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes
PP120 BLUE #2 CON KIT ROHS COMPLIANT: YES
PP120-CONNECTOR BLUE
| Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1320 | 2243-1320-KIT-ND | 47484915 | 29C5324 | 63M4080 | 1320 |
| Product Name | Power Connectors | Blade Type Power Connector Assemblies | Connector/Terminal/Pin | Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products | Pp120 Blue #2 Con Kit Rohs Compliant Anderson Power Products | Blade Type Power Connectors |
| Mounting | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) |