TE Connectivity Backshells and Cable Clamps 1-206062-4

Description
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Request a Quote Datasheet
Description
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - A32515-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A32515-ND
Backshells and Cable Clamps A32515-ND
Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Black Connector Backshell, Cable Clamp 5/8-24 UNEF 11

Buy Now Datasheet
Miscellaneous Connector - 1-206062-4 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1-206062-4
Miscellaneous Connector 1-206062-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps - 1-206062-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps
1-206062-4
Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps 1-206062-4
CABLE CLAMP KIT 11

CABLE CLAMP KIT 11

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1363516-1-206062-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1363516-1-206062-4
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1363516-1-206062-4
Win Source Part Number: 1363516-1-206062-4 Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Fake Threat In the Open Market: 59 pct. Type: Backshell, Cable Clamp MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Package: Bag Product Status: Active Features: Clamp Screws Base Product Number: 206062 HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11 Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws For Use With/Related Products: CPC Connectors Material: Thermoplastic Cable Exit: 180° Thread Size: 5/8-24 UNEF Diameter - Outside: 0.825" (20.96mm) Cable Opening: 0.329" (8.36mm)

Win Source Part Number: 1363516-1-206062-4
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 59 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bag
Product Status: Active
Features: Clamp Screws
Base Product Number: 206062
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11
Includes: 4 pcs - 2 pc Cable Clamp, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 5/8-24 UNEF
Diameter - Outside: 0.825" (20.96mm)
Cable Opening: 0.329" (8.36mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-1-206062-4
Electronic Connector 363-1-206062-4
Thermoplastic Cable Clamp, Black, UL94 V-0, 20.95mm Dia Product overview: 1-206062-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-206062-4 can be used for catalog matching and distributor lookup.

Thermoplastic Cable Clamp, Black, UL94 V-0, 20.95mm Dia Product overview: 1-206062-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-1-206062-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 1-206062-4

AMP Components 1-206062-4

Supplier's Site
Backshells and Cable Clamps - 1-206062-4 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
1-206062-4
Backshells and Cable Clamps 1-206062-4
CONN BACKSH W/CLMP SZ11 5/8-24

CONN BACKSH W/CLMP SZ11 5/8-24

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
1-206062-4
Connectors >> Connector Shells 1-206062-4
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32515-ND 1-206062-4 1-206062-4 1363516-1-206062-4 363-1-206062-4 1-206062-4 1-206062-4
Product Name Backshells and Cable Clamps Miscellaneous Connector Connectors Circular, Indust,Metal,Cble Clmps,Glands,Cord Grps Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Electronic Connector Connector/Terminal/Pin Backshells and Cable Clamps Connectors >> Connector Shells
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-1TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 13 to 14 AWG
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers