DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1881
1882
1883
1884
1885
1886
1887
1888
1889
1890
1891
1892
1893
1900
1910
1920
1930
1940
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "12 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "15 Position Header Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "15 Position Header Connector 0.039"" (1.00mm) Through Hole, Right Angle Gold" | |
| "15 Rectangular Connectors - Housings Plug 0.039"" (1.00mm)" | |
| "6 Circuit 0.625"" (15.88mm) Barrier Block Connector, Screws" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "Power Barrel Connector Plug 2.50mm ID (0.098""), 5.00mm OD (0.197"") Free Hanging (In-Line)" | |
| 1 Circuit Barrier Block Connector, Screws | |
| 1 Port Faceplate Single Gang | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Plug, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 180 Position Connector Receptacle, Center Strip Contacts Through Hole Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 70 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 70 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Two Piece Backshell Connector Black 180° Unshielded | |
| CONN 0.8MM PITCH, 40 POS, RECEPT | |
| CONN 0.8MM PITCH, 40 POS, STR RE | |
| CONN 0.8MM PITCH, 60 POS, PLUG | |
| CONN 0.8MM PITCH, SMT, 50 POS | |
| CONN HDR 1.0MM SMD 10POS R/A | |
| CONN HDR 1.0MM SMD 10POS VERT | |
| CONN HDR 1.0MM SMD 3POS R/A | |
| CONN HDR 1.0MM SMD 3POS VERT | |
| CONN HDR 1.0MM SMD 4POS R/A | |
| CONN HDR 1.0MM SMD 4POS VERT | |
| CONN HDR 1.0MM SMD 6POS VERT | |
| CONN HDR 1.0MM SMD 8POS R/A | |
| CONN HDR 1.0MM SMD 8POS VERT | |
| CONN HDR 2.0MM SMD 2POS R/A | |
| CONN HDR 2.0MM SMD 2POS VERT | |
| CONN PLUG HSG 10POS 1.00MM | |
| CONN PLUG HSG 2POS 1.00MM | |
| CONN PLUG HSG 3POS 1.00MM | |
| CONN PLUG HSG 4POS 1.00MM | |
| CONN PLUG HSG 8POS 1.00MM | |
| CONN RCP USB3.1 TYPEC 24P SMD RA | |
| CONN USB 4.0 TYPE C HRZ 30AU 40G | |
| CONN USB 4.0 TYPE C HRZ 40G | |
| CONNECTING COMPONENT | |
| CONTACT, CRIMPING | |
| CU 1COND 1HL MOUNT 8SOL-1/0STR H | |
| CU 1COND 1HL MOUNT 8SOL-1/0STR | |
| DSUB, MACHINED SIGNAL 7.5A, RIGH | |
| DSUB, MACHINED SIGNAL 7.5A, STRA | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| DSUB, STRAIGHT, HOUSING ONLY, CR | |
| FLLY INSUL VNYL 250 FEM DISC, 22 | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) | |
| IP40 SOCKET CABLEMOUNT CRIMP | |
| IP40 SOCKET CABLEMOUNT SOLDER | |
| KU SERIES TERMINAL BLOCK | |
| PLUG WT 30A 600V 3PH 3P4W H/L YL | |
| PLUG, 1.0 A, 5 POS., AC 100.0 V, | |
| PLUG, 1.0 A, 9 POS., AC 100.0 V, | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position | |
| RECEPTACLE, 1.0 A, 5 POS., RIGHT | |
| RECEPTACLE, 1.0 A, 5 POS., STRAI | |
| RECEPTACLE, 1.0 A, 7 POS., STRAI | |
| RECEPTACLE, 1.0 A, AC 100.0 V, D | |
| Rectangular Connectors - Housings | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector M3 Stud Circular 16-22 AWG Crimp | |
| SINGLE GANG KEYSTONE 1 PORT WALL | |
| SINGLE GANG KEYSTONE 2 PORT WALL | |
| SMT USB A-TYPE RECEPTACLE BLACK | |
| Socket Contact Gold 28-30 AWG Crimp Stamped | |
| STAINLESS STEEL WALL PHONE PLATE | |
| USB A RECEPT BLACK SMT | |
| USB-A (USB TYPE-A) Plug Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (14+10 Dummy) Position Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 (6+18 Dummy) Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Through Hole, Right Angle | |
| VINYL 187 FEMALE DISC, 22-16 | |
| VINYL 250 FEMALE DISC, 16-14 | |
| VINYL 250 FEMALE DISC, 22-16, RE | |
| VINYL BUTT SPLICE, 12-10 | |
| VINYL BUTT SPLICE, 16-14 | |
| VINYL BUTT SPLICE, 22-16 | |
| VINYL FORK TERM 22-16 NO8 STUD | |
| VINYL FORK TERMINAL, 12-10, 1/4 | |
| VINYL FORK, 12-10, NO10 STUD | |
| VINYL FORK, 16-14, NO6 STUD | |
| VINYL FORK, 22-16, NO6 STUD | |
| VINYL FRK TERMINAL, 12-10, NO8 S | |
| VINYL FRK TERMINAL, 16-14, NO10 | |
| VINYL FRK TERMINAL, 16-14, NO6 S | |
| VINYL FRK TERMINAL, 16-14, NO8 S | |
| VINYL LOCK FORK, 12-10, NO10 STU | |
| VINYL LOCK FORK, 16-14, NO6 STUD | |
| VINYL LOCK FORK, 16-14, NO8 STUD | |
| VINYL LOCK FORK, 22-16, NO6 STUD | |
| VINYL LOCK FORK, 22-16, NO8 STUD | |
| VINYL LOCK FRK TERMINAL, 16-14, | |
| VINYL RING TERMINAL 16-14 NO10 B | |
| VINYL RING TERMINAL 16-14, NO8 S | |
| VINYL RING TERMINAL 22-16, NO8 S | |
| VINYL RING TERMINAL, 16-14, 1/4 | |
| VINYL RNG TERMINAL, 12-10, NO10 | |
| VINYL RNG TERMINAL, 16-14, NO10 | |
| VINYL RNG TERMINAL, 16-14, NO6 S | |
| VNYL 187 FEM DISC, 16-14 AWG |
| << Prev | Next >> |