D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 9 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Removable Front Screwlock (Hex Height 4.8mm), Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDE09PA4CH4F48
9 Position D-Sub Plug, Male Pins Connector
Dsub Stamped Signal 3A RA PCB TH
Connector
Dsub Stamped Signal 3A RA PCB TH / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDE09PA4CH4F48 | L717SDE09PA4CH4F48-ND | L717SDE09PA4CH4F48 | L717SDE09PA4CH4F48 | 49X1795 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub Stamped Signal 3A Ra Pcb Th / Tray Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |