Amphenol Corporation D-Sub Connector Assemblies L717SDDH50PC309

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - L717SDDH50PC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDDH50PC309-ND
D-Sub Connector Assemblies L717SDDH50PC309-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717SDDH50PC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDDH50PC309
D-Sub Connectors L717SDDH50PC309
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M1358 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M1358
D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M1358
D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DD, 50POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDDH50PC309-ND L717SDDH50PC309 L717SDDH50PC309 01M1358
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dd, 50Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11502-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details