Amphenol Corporation D-Subminiature L717TSCH37POL2RM8

Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSCH37POL2RM8
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSCH37POL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717TSCH37POL2RM8 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717TSCH37POL2RM8
D-Subminiature L717TSCH37POL2RM8
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSCH37POL2RM8

D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSCH37POL2RM8

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717TSCH37POL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717TSCH37POL2RM8-ND
D-Sub Connector Assemblies L717TSCH37POL2RM8-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717TSCH37POL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717TSCH37POL2RM8
D-Sub Connectors L717TSCH37POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connector

Connector

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M1480 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M1480
D Sub Conn, Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M1480
D SUB CONN, PLUG, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Standard D Sub Connector, Ts Series, Dc, Plug, 37, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4568 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Ts Series, Dc, Plug, 37, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4568
Standard D Sub Connector, Ts Series, Dc, Plug, 37, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4568
Standard D Sub Connector, TS Series, DC, Plug, 37, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, TS Series, DC, Plug, 37, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717TSCH37POL2RM8 L717TSCH37POL2RM8-ND L717TSCH37POL2RM8 L717TSCH37POL2RM8 01M1480 45X4568
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions Standard D Sub Connector, Ts Series, Dc, Plug, 37, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details