Amphenol Corporation D-Sub L717TSEH09POL2

Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSEH09POL2
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSEH09POL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSEH09POL2

D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 9 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSEH09POL2

Supplier's Site Datasheet
D-Sub Connectors - L717TSEH09POL2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717TSEH09POL2
D-Sub Connectors L717TSEH09POL2
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
D-Sub Connector Assemblies - L717TSEH09POL2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717TSEH09POL2-ND
D-Sub Connector Assemblies L717TSEH09POL2-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D Sub Connector, Ts Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions - 45X4569 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Ts Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions
45X4569
Standard D Sub Connector, Ts Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions 45X4569
Standard D Sub Connector, TS Series, DE, Plug, 9, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, TS Series, DE, Plug, 9, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 01M1488 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
01M1488
D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions 01M1488
D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L717TSEH09POL2 L717TSEH09POL2 L717TSEH09POL2-ND 45X4569 01M1488
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Standard D Sub Connector, Ts Series, De, Plug, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Category D-Sub Connector
Mounting Through Hole Through Hole Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers