D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Threaded Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717SDEH09POL2RM5
9 Position D-Sub Plug, Male Pins Connector
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port Product overview: L717SDEH09POL2RM5 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDEH09POL2RM
DSUB STAMPED SIGNAL 3A ST
Dsub, Stamped Signal 3A, Straight PCB Th
D SUB CONN, PLUG, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDEH09POL2RM5 | L717SDEH09POL2RM5-ND | 438-L717SDEH09POL2RM5 | L717SDEH09POL2RM5 | L717SDEH09POL2RM5 | 69AH0709 |
| Product Name | D-Sub | D-Sub Connector Assemblies | Electronic Connector | Connectors Audio & Video, Unreviewed | D-Sub Connectors | D Sub Conn, Plug, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole | Through Hole Mount | ||||
| Voltage Rating | 250 volts | 250 volts |