Switchcraft, Inc. Power Connectors L722A

Description
POWER JAX, RoHS
Request a Quote Datasheet
Description
POWER JAX, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - L722A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
L722A
Power Connectors L722A
POWER JAX, RoHS

POWER JAX, RoHS

Buy Now
Power Connectors - SC1151-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1151-ND
Power Connectors SC1151-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Connector; Miniature Power Jack; 0.475 in.; 0.08; Longer Bushing - 70214189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Miniature Power Jack; 0.475 in.; 0.08; Longer Bushing
70214189
Connector; Miniature Power Jack; 0.475 in.; 0.08; Longer Bushing 70214189
Straight Miniature Power Jack Connector, 0.475 in. Length Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly. Non-turn mounting possible using standard. Molded plastic material housing.

Straight Miniature Power Jack Connector, 0.475 in. Length
Power jacks are 2-cond. type with shunted sleeve. Recessed center pin (712A) 0.100" (2.54 mm) dia.; (722A) 0.08" (2.03 mm) dia., split to hold mating plug firmly.
Non-turn mounting possible using standard. Molded plastic material housing.

Supplier's Site
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 96F9614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
96F9614
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 96F9614
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12VRoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L722A SC1151-ND 70214189 96F9614
Product Name Power Connectors Power Connectors Connector; Miniature Power Jack; 0.475 in.; 0.08; Longer Bushing Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Mounting Panel Mount Panel Mount
Voltage Rating 48 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details