Switchcraft, Inc. DC Power Connectors L722AC

Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet
Description
INLINE ASSEMBLY, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
L722AC
DC Power Connectors L722AC
INLINE ASSEMBLY, RoHS

INLINE ASSEMBLY, RoHS

Buy Now
Power Connectors - SC3490-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3490-ND
Power Connectors SC3490-ND
"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"

Buy Now Datasheet
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall - 43AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
43AC1925
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall 43AC1925
DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:8.1mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L722AC SC3490-ND 43AC1925
Product Name DC Power Connectors Power Connectors Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers