Switchcraft, Inc. Sealed Power Jacks L722AS

Description
Sealed Power Jack, 0.08" (2.0mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet
Description
Sealed Power Jack, 0.08" (2.0mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Power Jacks - L722AS - Conxall Corporation
Villa Park, IL, USA
Sealed Power Jacks
L722AS
Sealed Power Jacks L722AS
Sealed Power Jack, 0.08" (2.0mm) center pin, Solder Lugs Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Sealed Power Jack, 0.08" (2.0mm) center pin, Solder Lugs
Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating this series of product is perfect for any type of environment. This is the series of sealed power jacks, please also see Sealed Power Plugs for the mating product

Supplier's Site
Swedesboro, NJ, United States
DC Power Connectors
L722AS
DC Power Connectors L722AS
2.0MM PWR JACK SLD, RoHS

2.0MM PWR JACK SLD, RoHS

Buy Now
Power Connectors - SC1392-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1392-ND
Power Connectors SC1392-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall - 24R2886 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall
24R2886
Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall 24R2886
CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250 - 70214402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250
70214402
Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250 70214402
Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250

Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L722AS L722AS SC1392-ND 24R2886 70214402
Product Name Sealed Power Jacks DC Power Connectors Power Connectors Connector, Power Entry, Jack, 5A; Gender Switchcraft/conxall Sealed Power Jack, center pin 0.08, Solder lugs, IP68/NEMA 250
Gender Female / Jack Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products