D-Subminiature, Dsub, Machined Hybrid, 7W2, Power (40A)&Signal (7.5A) Contacts, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Power&0.38m (15 in) Signal, 4-40 Fixed Front Screwlock with Standoff and Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWA7W2PP3SYRM84
Dsub, Machined Hybrid, 7W2, Power (40A)&
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
AMPHENOL L717TWA7W2PP3SYRM84 Combination Layout D Sub Connector, Hybrid D, TW Series, DA-7W2, Plug, 5 Contacts, 2, Through Hole Product overview: L717TWA7W2PP3SYRM84 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-L717TWA7W2PP3SYR
D SUB COMBINATION CONN, 5S+2P, DA, PLUG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TWA7W2PP3SYRM84 | L717TWA7W2PP3SYRM84 | L717TWA7W2PP3SYRM84-ND | 339-L717TWA7W2PP3SYRM84 | 69AH0713 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Through-Hole Electronic Connector | D Sub Combination Conn, 5S+2P, Da, Plug Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | ||
| Geometry | Straight | ||||
| Category | D-Sub Connector | ||||
| Mounting | Panel Mount, Through Hole | ||||
| Voltage Rating | 300 volts |