9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 09 Pin, 0.76µm (30µ in) Gold, Bright Tin Shell+Grounding Dimples, M3 Rear Nut Height 5.9mm / Tray
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDEG09POL2C309-ND | L717SDEG09POL2C309 | 01M1385 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 09 Pin, 0.76Μm (30Μ In) Gold, Bright Tin Shell+Grounding Dimples, M3 Rear Nut Height 5.9Mm / Tray Amphenol Communications Solutions |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |