Amphenol Corporation D-Sub Connector Assemblies L717SDDH50POL2RM8C309

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - L717SDDH50POL2RM8C309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDDH50POL2RM8C309-ND
D-Sub Connector Assemblies L717SDDH50POL2RM8C309-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-L717SDDH50POL2RM8C309
Electronic Connector 438-L717SDDH50POL2RM8C309
CONN D-SUB PLUG 50POS VERT SLDR Product overview: L717SDDH50POL2RM8C30 9 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDDH50POL2RM 8C309 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 50POS VERT SLDR Product overview: L717SDDH50POL2RM8C309 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDDH50POL2RM8C309 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - L717SDDH50POL2RM8C309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDDH50POL2RM8C309
D-Sub Connectors L717SDDH50POL2RM8C309
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connector

Connector

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333157-L717SDDH50POL2RM8C309 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333157-L717SDDH50POL2RM8C309
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333157-L717SDDH50POL2RM8C309
Manufacturer: Amphenol ICC (Commercial Products) Win Source Part Number: 1333157-L717SDDH50PO L2RM8C309 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 50 Color: Black Features: Board Lock, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 40 Mounting: Through Hole Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 5 (DD, D) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A HTSUS: 8536.69.4040 Base Product Number: L717SDDH50 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1333157-L717SDDH50POL2RM8C309
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 50
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 40
Mounting: Through Hole
Flange Feature: Board Side (4-40); Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 5 (DD, D)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Base Product Number: L717SDDH50
RoHS Status: RoHS Compliant

Buy Now Datasheet
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 01M1368 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
01M1368
D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 01M1368
D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DD, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:50Contacts; D Sub Shell Size:DD; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDDH50POL2RM8C309-ND 438-L717SDDH50POL2RM8C309 L717SDDH50POL2RM8C309 L717SDDH50POL2RM8C309 1333157-L717SDDH50POL2RM8C309 01M1368
Product Name D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Conn, Plug, Dd, 50Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details