Amphenol Corporation D-Subminiature L717SDE09P1ACH4F

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDE09P1ACH4F
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDE09P1ACH4F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717SDE09P1ACH4F - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717SDE09P1ACH4F
D-Subminiature L717SDE09P1ACH4F
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDE09P1ACH4F

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=10.40mm (0.409in), Row Pitch 2.54mm, 09 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717SDE09P1ACH4F

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717SDE09P1ACH4F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDE09P1ACH4F-ND
D-Sub Connector Assemblies L717SDE09P1ACH4F-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365141-L717SDE09P1ACH4F - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365141-L717SDE09P1ACH4F
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365141-L717SDE09P1ACH4F
Win Source Part Number: 1365141-L717SDE09P1A CH4F Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (Commercial Products) Series: SD Package: Tray Product Status: Active Features: Board Lock, Grounding Indents Base Product Number: L717SDE09 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: Solder Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Mating Side, Female Screwlock (4-40) Dielectric Material: Thermoplastic, Glass Filled Contact Form: Stamped Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.406" (10.30mm)

Win Source Part Number: 1365141-L717SDE09P1ACH4F
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: SD
Package: Tray
Product Status: Active
Features: Board Lock, Grounding Indents
Base Product Number: L717SDE09
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Mating Side, Female Screwlock (4-40)
Dielectric Material: Thermoplastic, Glass Filled
Contact Form: Stamped
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated
Backset Spacing: 0.406" (10.30mm)

Buy Now Datasheet
D Sub Connectors - 6918812 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6918812
D Sub Connectors 6918812
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D-Sub Connectors - L717SDE09P1ACH4F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDE09P1ACH4F
D-Sub Connectors L717SDE09P1ACH4F
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
DSUB STMPDSGNL 3A RA9P AU

DSUB STMPDSGNL 3A RA9P AU

Buy Now
Connectors I/O - D-Sub & D-Ribbon - L717SDE09P1ACH4F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717SDE09P1ACH4F
Connectors I/O - D-Sub & D-Ribbon L717SDE09P1ACH4F
D-SUB

D-SUB

Buy Now
Singapore, Singapore
Electronic Connector
438-L717SDE09P1ACH4F
Electronic Connector 438-L717SDE09P1ACH4F
Conn D-Subminiature PIN 9 POS 1.37mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: L717SDE09P1ACH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDE09P1ACH4F can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 9 POS 1.37mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: L717SDE09P1ACH4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDE09P1ACH4F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dsub Stamped Signal 3A Ra Pcb Th Amphenol Communications Solutions - 84AC1885 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Stamped Signal 3A Ra Pcb Th Amphenol Communications Solutions
84AC1885
Dsub Stamped Signal 3A Ra Pcb Th Amphenol Communications Solutions 84AC1885
DSUB STAMPED SIGNAL 3A RA PCB TH

DSUB STAMPED SIGNAL 3A RA PCB TH

Supplier's Site
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions - 01M1442 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
01M1442
D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions 01M1442
D-SUB CONN, PLUG, 9POS, THT, R/A; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, THT, R/A; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDE09P1ACH4F L717SDE09P1ACH4F-ND 1365141-L717SDE09P1ACH4F 6918812 L717SDE09P1ACH4F L717SDE09P1ACH4F L717SDE09P1ACH4F 438-L717SDE09P1ACH4F 84AC1885 01M1442
Product Name D-Subminiature D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D Sub Connectors D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon Electronic Connector Dsub Stamped Signal 3A Ra Pcb Th Amphenol Communications Solutions D-Sub Conn, Plug, 9Pos, Tht, R/a; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle; Right angle
Category D-Sub Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle Through hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data