D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 3.05mm (.120in) Clear Hole, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Amphenol Communications Solutions
Amphenol Communications Solutions
DSUB STAMPED SIGNAL 3A STR SOL
AMPHENOL COMMERCIAL PRODUCTS L717SDE09P D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG Product overview: L717SDE09P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717SDE09P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364052-L717SDE09P
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: SD
Package: Bulk
Product Status: Active
Features: Grounding Indents
Base Product Number: L717SDE09
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 3A
Wire Gauge: 20 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: Solder Cup
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Thermoplastic, Glass Filled
Contact Form: Stamped
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated
CONN D SUB 9 POS PLUG SHELL SIZE E
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight Solder
Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:17S Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
CONNECTOR D-SUB 9 POS MALE
| Amphenol Communications Solutions | RS Components, Ltd. | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717SDE09P | 6918752 | Amphenol L717SDE09P | 438-L717SDE09P | 1364052-L717SDE09P | L717SDE09P | L717SDE09P-ND | L717SDE09P | L717SDE09P | 01M1411 | 27AC8202 |
| Product Name | D-Sub | D Sub Connectors | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amphenol Communications Solutions | Connector D-Sub 9 Pos Male Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||||
| Geometry | Straight | Straight; Straight | |||||||||
| Termination | Solder Cup Cable | Solder | Solder | Solder Cup | Solder |