D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.38m (15 in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDE15PVF
15 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.38µm (15µ in) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777HDE15PVF | L777HDE15PVF-ND | L777HDE15PVF | 01M2877 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 15 Pin, 0.38Μm (15Μ In) Gold, Fixed 4-40 Front Screwlock, Without Bracket, Without Boardlock / Tray Amphenol Communications Solu... |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable | |||
| Voltage Rating | 250 volts | 250 volts |