D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSBH25POL2RM8C30
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
AMPHENOL L717TSBH25POL2RM8C30
Standard D Sub Connector, TS Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TSBH25POL2RM8C309 | L717TSBH25POL2RM8C309-ND | L717TSBH25POL2RM8C309 | L717TSBH25POL2RM8C309 | 438-L717TSBH25POL2RM8C309 | 45X4567 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | Standard D Sub Connector, Ts Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | |||
| Geometry | Straight | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole | |||||
| Voltage Rating | 600 volts | 600 volts |