DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1820 1830 1840 1850 1860 1870 1880 1881 1882 1883 1884 1885 1886 1887 1888 1889 1890 1891 1892 1900 1910 1920 1930 1940 1950 2000 2050 2100 2150 2200 2212
Product Name Notes
"12 Circuit 0.625"" (15.88mm) Barrier Block Connector, Screws"
"2 Position Terminal Block Plug, Blade Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
"3 Circuit 0.390"" (9.91mm) Barrier Block Connector, Screws"
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"
10 Position Circular Connector Plug, Male Pins Crimp
10 Position Circular Connector Plug, Male Pins Solder Cup
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
10 Position Circular Connector Receptacle, Female Sockets Solder
10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
15 Position Circular Connector Plug, Female Sockets Solder Cup
16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
18 (16 + 2) Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold
18 Position Circular Connector Plug, Female Sockets Solder Cup
19 Position Circular Connector Plug, Female Sockets Crimp
19 Position Circular Connector Plug, Female Sockets Solder Cup
19 Position Circular Connector Plug, Male Pins Solder Cup
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
2.92 MM MALE TO 3.5 MM FEMALE DC
2.92MM M TO 2.92MM M DC - 40 GHZ
2.92MM MALE TO 2.92MM MALE DC
24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
26482 - STYLE SERIES I & MIL BAT
2P THROUGH-PANEL TYPE TB PITCH :
3 (1 + 2 Power) Position Circular Connector Jack, Female Sockets Solder
3 (1 + 2 Power) Position Circular Connector Plug, Male Pins Solder Cup
3 (1 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
3 Position Circular Connector Plug, Female Sockets Crimp
3 Position Circular Connector Plug, Male Pins Solder Cup
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
3 Position Circular Connector Receptacle, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder Cup
30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
3P THROUGH-PANEL TYPE TB PITCH :
4 (2 + 2 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
4 (2 + 2 Power) Position Connector Socket, Center Strip Contacts Surface Mount Gold
4 (Power) Position Circular Connector Jack, Female Sockets Solder
4 (Power) Position Circular Connector Plug, Male Pins Solder Cup
4 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
4 Module Female/Male Heavy Duty Fixing Frame Size L Silver
4 Position Circular Connector Plug, Female Sockets Solder Cup
4 Position Circular Connector Plug, Male Pins Solder Cup
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
4 Position Circular Connector Receptacle, Female Sockets Solder
4, 4 Position Circular Connector Receptacle, Female Sockets Solder
4P THROUGH-PANEL TYPE TB PITCH :
5 Position Circular Connector Plug, Male Pins Solder Cup
5 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Solder Cup
5P THROUGH-PANEL TYPE TB PITCH :
6 Module Female Heavy Duty Panel Mounting Frame Size L Black
6 Module Female/Male Heavy Duty Panel Mounting Frame Size L Silver
6 Module Male Heavy Duty Fixing Frame Size L Black
6 Position Card Connector NANO SIM Surface Mount, Right Angle Gold
6 Position Circular Connector Plug, Female Sockets Solder Cup
6 Position Circular Connector Plug, Male Pins Crimp
6 Position Circular Connector Plug, Male Pins Solder Cup
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
6 Position Circular Connector Receptacle, Female Sockets Solder
6 Position Circular Connector Receptacle, Male Pins Solder Cup
6, 6 Position Circular Connector Receptacle, Female Sockets Solder
6P THROUGH-PANEL TYPE TB PITCH :
7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
7 Position Circular Connector Plug, Female Sockets Solder Cup
7 Position Circular Connector Plug, Male Pins Solder Cup
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
7 Position Circular Connector Receptacle, Female Sockets Solder
7P THROUGH-PANEL TYPE TB PITCH :
8 Position Circular Connector Plug, Male Pins Solder Cup
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
8 Position Circular Connector Receptacle, Female Sockets Solder
8, 8 Position Circular Connector Receptacle, Female Sockets Solder
8P THROUGH-PANEL TYPE TB PITCH :
9 Position Circular Connector Receptacle, Female Sockets Solder
9P THROUGH-PANEL TYPE TB PITCH :
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Flange
Circuit Connector,
COAX ADAPT 2.4MM TO 2.92MM
COAX ADAPT 2.92MM TO 2.92MM
COAX ADAPT KMS-560A
CONN JACK FMALE 4POS LOW PRO HT
CONN MICRO SIM CARD R/A SMD
CONN NANO SIM CARD R/A SMD
CONN RECEPT USB TYPE C 6-PIN VER
CONN USB TYPE-C IP67 SMT W/O-RIN
CONN USB TYPE-C R/A SMT IP68 30A
CONN USB TYPE-C R/A SMT IP68 FLA
CONN USB-C HIGH RETENTION
Connector Backshell, Heat Shrink Adapter B
Connector Cable Gland
Connector Polarizing Key
Connector Retainer Clip For Power Entry Inlets and Outlets
Connector Retaining Clip For Power Entry Inlets and Outlets
Contact Crimp Pin 10 AWG Silver
Contact Crimp Pin 12-14 AWG Gold
Contact Crimp Pin 14-17 AWG Gold
Contact Crimp Pin 16-20 AWG Gold
Contact Crimp Pin 18-22 AWG Gold
Contact Crimp Pin 22-24 AWG Gold
Contact Crimp Pin 22-26 AWG Gold
Contact Crimp Socket 10 AWG Silver
Contact Crimp Socket 10-12 AWG Gold
Contact Crimp Socket 12-14 AWG Gold
Contact Crimp Socket 14-17 AWG Gold
Contact Crimp Socket 16-20 AWG Gold
Contact Crimp Socket 18-22 AWG Gold
Contact Crimp Socket 22-24 AWG Gold
Contact Crimp Socket 22-26 AWG Gold
CONTACT, 5.0 A, AC 60.0 V, DC 60
DUST PROTECTION CAP FOR ODU MEDI
Female Insert without Contacts 12 Position Crimp
Female Insert without Contacts 18 Position Crimp
Female Insert without Contacts 50 Position Crimp
Female Insert without Contacts Black 42 Position Crimp
Female Insert without Contacts Gray 12 Position Crimp
Female Insert without Contacts Gray 4 Position Crimp
FLLY INS NYL 187 FEMALE DISC, BL
FULLY INS NYL 187 FEMALE DISC 16
FULLY INS NYL 250 FEM DISCONNECT
FULLY INS NYLON 250 FEM DISCONN
FULLY INSUL NYL 250 FEMALE DISC
FULLY INSUL NYLON 250 FEM DISCON
FULLY INSUL NYLON 250 FLAG DISC,
FULLY INSUL NYLON 250 MALE DISC,
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Hood Connector Top Entry L IP67 - Dust Tight, Waterproof
Interconnect Rectangular
KMAH1-11-1-ZN-S1-HE
KMAH1-13-1-ZN-S1-HE
KMAH1-15-1-ZB-S1-HE
KMAH2-15-1-ZN-S1-HE
KMAH2-23-1-ZN-S1-HE
KMF CONNECTOR FILTER C14 10A M5
KMF CONNECTOR FILTER C14 10A STD
KPSE02E14-5P
KPSE06F14-12P
KPSE06F14-12S
KPSE06F16-26S
KPSE06F22-21S
KPT06F16-26P
KPT06F20-16P
Male Insert without Contacts 12 Position Crimp
Male Insert without Contacts 18 Position Crimp
Male Insert without Contacts 4 Position Crimp
Male Insert without Contacts 50 Position Crimp
Male Insert without Contacts Black 12 Position Crimp
Male Insert without Contacts Black 42 Position Crimp
MICRO USB 3.0 TYPE B, SMT, THROU
MINI-DIN PLUG 9POS
NYLON BARREL FLAG DISC, 16-14 25
NYLON BARREL FLAG DISCON. 10-12
NYLON BARREL FLAG DISCONNECT 250
NYLON BUTT SPLICE, 12-10
NYLON FORK TERMINAL 12-10, NO6 S
NYLON FORK TERMINAL 16-14, NO6 S
NYLON FORK TERMINAL 16-14, NO8 S
NYLON FORK TERMINAL 22-16, NO6 S
NYLON FORK TERMINAL, 12-10, 1/4
NYLON FORK, 12-10, NO10 STUD
NYLON FORK, 12-10, NO8 STUD
NYLON FORK, 16-14, 1/4 STUD
NYLON FORK, 16-14, NO10 STUD
NYLON FORK, 22-16, NO10 STUD
NYLON FORK, 22-16, NO8 STUD
NYLON RING TERMINAL 12-10, NO8 S
NYLON RING TERMINAL 16-14, NO10
NYLON RING TERMINAL 16-14, NO6 S
NYLON RING TERMINAL 22-16, NO10
NYLON RING TERMINAL 22-16, NO8 S
NYLON WIRE JOINT, 16-14
NYLON WIRE JOINT, 22-16
PLUG 5.0 A, AC 60.0 V, DC 60.0 V
PLUGGABLE SCREW TERMINAL BLOCK
Position Card Connector
Position Circular Connector
Power Entry Connector Panel Mount, Snap-In
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C18 Panel Mount, Snap-In
PV/CV/KPD
RECEPTACLE, 5.0 A, AC 60.0 V, DC
RUBBER GASKET FOR KUSB67X-SMTTH-
SCREW TERMINAL BLOCK 2 POLE
SCREW TERMINAL BLOCK 3 POLE
SCREW TERMINAL BLOCK 4 POLE
SCREW TERMINAL BLOCK 5 POLE
SCREW TERMINAL BLOCK 6 POLE
Silver Connector Backshell M22x1 15
Terminal Female, Receptacle (Socket) Connector Solder
Terminal Male, Pin (Plug) Connector Solder
USB - micro AB Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro AB USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount
USB - micro B USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 10 Position Surface Mount, Right Angle; Through Hole
USB - mini B Receptacle Connector 5 Position Through Hole
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
USB TYPE C SOCKET, VERT MT, SMT,
USB-A (USB TYPE-A) Plug Connector 4 Position Free Hanging (In-Line)
USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole
USB-A (USB TYPE-A) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 4 Position Panel Mount
USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle
USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole
USB-A (USB TYPE-A), Stacked USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 18 Position Through Hole, Right Angle
USB-B (USB TYPE-B) Plug Connector 4 Position Free Hanging (In-Line)
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

<< Prev Next >>