Dsub, Stamped Signal 3A, Straight PCB Th
50 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9mm / Tray
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L717SDDH50POL2 | L717SDDH50POL2-ND | 01M1359 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 50 Pin, Flash Gold, Bright Tin Shell+Grounding Dimples, 4-40 Rear Nut Height 5.9Mm / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |