D-Subminiature, Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWB17W2PSY
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Dsub, Machined Hybrid, 17W2, Signal (7.5
Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.38µm (15µ in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TWB17W2PSY | L717TWB17W2PSY-ND | L717TWB17W2PSY | 01M1559 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Hybrid, 17W2, Signal (7.5A) Contacts Only, Pin, Straight Pcb Thru Hole, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Signal, 3.05Mm (.120In) Clear Hole, Without Stan... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole |