Amphenol Corporation D-Subminiature L717TWB5W5P

Description
D-Subminiature, Dsub, Machined Hybrid, 5W5, Housing without Contacts, Pin, Bright Tin Shell+Grounding Dimples, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWB5W5P
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Hybrid, 5W5, Housing without Contacts, Pin, Bright Tin Shell+Grounding Dimples, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWB5W5P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717TWB5W5P - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717TWB5W5P
D-Subminiature L717TWB5W5P
D-Subminiature, Dsub, Machined Hybrid, 5W5, Housing without Contacts, Pin, Bright Tin Shell+Grounding Dimples, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWB5W5P

D-Subminiature, Dsub, Machined Hybrid, 5W5, Housing without Contacts, Pin, Bright Tin Shell+Grounding Dimples, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWB5W5P

Supplier's Site Datasheet
D-Sub Connectors - L717TWB5W5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717TWB5W5P
D-Sub Connectors L717TWB5W5P
Dsub, Machined Hybrid, 5W5, Housing with

Dsub, Machined Hybrid, 5W5, Housing with

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub, D-Shaped Connector Housings - L717TWB5W5P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
L717TWB5W5P-ND
D-Sub, D-Shaped Connector Housings L717TWB5W5P-ND
Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Power) Position

Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Power) Position

Buy Now Datasheet
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
AMPHENOL ICC Electrical Products L717TWB5W5P

AMPHENOL ICC Electrical Products L717TWB5W5P

Supplier's Site
Connector, D Sub Combo, Plug, 5 Position; Product Range Amphenol Communications Solutions - 01M1562 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 5 Position; Product Range Amphenol Communications Solutions
01M1562
Connector, D Sub Combo, Plug, 5 Position; Product Range Amphenol Communications Solutions 01M1562
CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 5 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site
Combo D-Sub Conn, Plug, Db-5W5 Rohs Compliant Amphenol Communications Solutions - 69AH0715 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-5W5 Rohs Compliant Amphenol Communications Solutions
69AH0715
Combo D-Sub Conn, Plug, Db-5W5 Rohs Compliant Amphenol Communications Solutions 69AH0715
COMBO D-SUB CONN, PLUG, DB-5W5 ROHS COMPLIANT: YES

COMBO D-SUB CONN, PLUG, DB-5W5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717TWB5W5P L717TWB5W5P L717TWB5W5P L717TWB5W5P-ND 01M1562 69AH0715
Product Name D-Subminiature D-Sub Connectors D-Sub, D-Shaped Connector Housings Plug/Receptacle Connector, D Sub Combo, Plug, 5 Position; Product Range Amphenol Communications Solutions Combo D-Sub Conn, Plug, Db-5W5 Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details