D-Sub, Dsub, Machined Pin 7.5A, Straight Soldercup, 15 Socket, Bright Tin Shell, Flash Gold, 3.1mm (0.122in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L77DA15S
Dsub, Machined Pin 7.5A, Straight Solder
Connector
DSUB MACHINED PIN 7.5A STR SLD
15 Position D-Sub Receptacle, Female Sockets Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
L77D Series 15 Position Metal Frame Solder Contact Socket D-Sub Connector
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L77DA15S | L77DA15S | L77DA15S | Amphenol L77DA15S | L77DA15S-ND | 1820901 | 1820652 | 40-L77DA15S | 87K2385 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors | L77D Series 15 Position Metal Frame Solder Contact Socket D-Sub Connector | D Sub Connector, Standard, 15 Position, Receptacle; No. Of Contacts Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Straight | Straight | Straight; Straight | ||||||
| Termination | Solder Cup Cable | Solder | Solder | Solder Cup | Solder | ||||
| Voltage Rating | 300 volts | 300 volts | 300 volts | 300 volts |