Amphenol Corporation D-Sub L777SDE09P

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L777SDE09P.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L777SDE09P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L777SDE09P.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L777SDE09P.

Supplier's Site Datasheet
D-Sub Connectors - L777SDE09P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L777SDE09P
D-Sub Connectors L777SDE09P
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L777SDE09P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L777SDE09P-ND
D-Sub Connector Assemblies L777SDE09P-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 01M3054 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
01M3054
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 01M3054
D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:SD Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L777SDE09P L777SDE09P L777SDE09P L777SDE09P-ND 01M3054
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Solder Cup
Unlock Full Specs
to access all available technical data