D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 25 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSBH25POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
25 Position D-Sub Plug, Male Pins Connector
25 Pos D-Sub Connector, Male, Straight, Solder, 600V, 5A Product overview: L717TSBH25POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717TSBH25POL2RM
D SUB CONN, PLUG, DB, 25POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:25Contacts;
Standard D Sub Connector, TS Series, DB, Plug, 25, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TSBH25POL2RM8 | L717TSBH25POL2RM8 | L717TSBH25POL2RM8 | L717TSBH25POL2RM8-ND | 438-L717TSBH25POL2RM8 | 01M1468 | 45X4566 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | 600V 5A Electronic Connector | D Sub Conn, Plug, Db, 25Pos, Th; D Sub Connector Type Amphenol Communications Solutions | Standard D Sub Connector, Ts Series, Db, Plug, 25, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |||
| Geometry | Straight | ||||||
| Category | D-Sub Connector | ||||||
| Mounting | Through Hole | Through Hole Mount | |||||
| Voltage Rating | 600 volts | 600 volts |