D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Pin, Soldercup Cable Mount, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWA7W2P
Dsub, Machined Hybrid, 7W2, Signal (7.5A
DSUB MACHINED HYBRID 7W2 PIN
CONN D SUB SHELL A PLUG 7W2
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 812341-L717TWA7W2P
Packaging: Tray
Number of Positions: 7 (5 + 2 Coax or Power)
Mounting Style: Panel Mount
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal and Coax or Power (Not Included)
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 16.0μin (0.41μm)
Contact Form: Machined
Contact Material: Brass
Connector Style: D-Sub, Combo
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 2 (DA, A) - 7W2
Temperature Range - Operating: -55°C ~ 155°C
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
CONNECTOR, D SUB COMBO, PLUG, 7 POSITION; Product Range:TW Hybrid D Sub series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DA RoHS Compliant: Yes
D-SUB HYBRID
COMBO D SUB CONN, PLUG, 7POS, SOLDER; Product Range:TW Hybrid D Sub series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder Cup; D Sub Shell Size:DA;RoHS Compliant: Yes
D Subminiature Connector, 7 Contact(s), Male, Solder Terminal, Plug, ROHS COMPLIANT
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TWA7W2P | L717TWA7W2P | L717TWA7W2P | L717TWA7W2P | L717TWA7W2P-ND | 812341-L717TWA7W2P | 01M1523 | 29AC7756 | 12AC7689 | 40-L717TWA7W2P |
| Product Name | D-Subminiature | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - L717TWA7W2P | Connector, D Sub Combo, Plug, 7 Position; Product Range Amphenol Communications Solutions | D-Sub Hybrid Amphenol Communications Solutions | Combo D Sub Conn, Plug, 7Pos, Solder; Product Range Amphenol Communications Solutions | D Subminiature Connector, 7 Contact(s), Male, Solder Terminal, Plug, ROHS COMPLIANT | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||||
| Mounting | Panel Mount | Panel Mount |