Amphenol Corporation D-Subminiature L717TSAH15POL2RM8

Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSAH15POL2RM8
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSAH15POL2RM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L717TSAH15POL2RM8 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L717TSAH15POL2RM8
D-Subminiature L717TSAH15POL2RM8
D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSAH15POL2RM8

D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (0.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TSAH15POL2RM8

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-L717TSAH15POL2RM8
Electronic Connector 438-L717TSAH15POL2RM8
AMPHENOL L717TSAH15POL2RM8 CONNECTOR, D SUB, PLUG, 15POS Product overview: L717TSAH15POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717TSAH15POL2RM 8 can be used for catalog matching and distributor lookup.

AMPHENOL L717TSAH15POL2RM8 CONNECTOR, D SUB, PLUG, 15POS Product overview: L717TSAH15POL2RM8 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L717TSAH15POL2RM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L717TSAH15POL2RM8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717TSAH15POL2RM8-ND
D-Sub Connector Assemblies L717TSAH15POL2RM8-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L717TSAH15POL2RM8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717TSAH15POL2RM8
D-Sub Connectors L717TSAH15POL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th

Dsub, Stamped Signal 3A, Straight PCB Th

Buy Now
Connectors I/O - D-Sub & D-Ribbon - L717TSAH15POL2RM8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L717TSAH15POL2RM8
Connectors I/O - D-Sub & D-Ribbon L717TSAH15POL2RM8
D-SUB STRAIGHT PCB 15POS VERT SLDR

D-SUB STRAIGHT PCB 15POS VERT SLDR

Buy Now
D Sub Conn, Plug, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 45X4565 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
45X4565
D Sub Conn, Plug, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions 45X4565
D SUB CONN, PLUG, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, PLUG, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:TS Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717TSAH15POL2RM8 438-L717TSAH15POL2RM8 L717TSAH15POL2RM8-ND L717TSAH15POL2RM8 L717TSAH15POL2RM8 45X4565
Product Name D-Subminiature Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Plug, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Gender Male / Plug Male / Plug
Termination Solder Solder
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data