D-Subminiature, Dsub, Machined Hybrid, 7W2, Power (20A)&Signal (7.5A) Contacts, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Power&0.38m (15 in) Signal, 3.05mm (0.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L717TWA7W2PP2SY
Conn D-Subminiature PIN 2Power/5Signal POS Solder ST Thru-Hole 7 Terminal 1 Port Product overview: L717TWA7W2PP2SY from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-L717TWA7W2PP2SY can be used for catalog matching and distributor lookup.
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
Dsub, Machined Hybrid, 7W2, Power (20A)&
D-SUB CONN, COMBINATION, PLUG, DA-7W2; Product Range:TW Series; Insert Arrangement:DA-7W2; Gender:Plug; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TWA7W2PP2SY | 339-L717TWA7W2PP2SY | L717TWA7W2PP2SY-ND | L717TWA7W2PP2SY | 01M1531 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Conn, Combination, Plug, Da-7W2; Product Range Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder | Solder | |||
| Voltage Rating | 300 volts | 300 volts | |||
| Current Rating | 7.5 amps | 7.5 amps |