Amphenol Communications Solutions D-Sub L777HDB44P

Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDB44P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDB44P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDB44P

D-Sub, Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L777HDB44P

Supplier's Site Datasheet
D-Sub Connector Assemblies - L777HDB44P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L777HDB44P-ND
D-Sub Connector Assemblies L777HDB44P-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1349930-L777HDB44P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1349930-L777HDB44P
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1349930-L777HDB44P
Win Source Part Number: 1349930-L777HDB44P Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Series: HD Number of Positions: 44 Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 3 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm) Package: Tray Contact Form: Stamped Contact Material: Brass Connector Style: D-Sub, High Density Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 50 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic, Glass Filled Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.8000 Mfr: Amphenol ICC (Commercial Products) Base Product Number: L777HDB44

Win Source Part Number: 1349930-L777HDB44P
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: HD
Number of Positions: 44
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 3
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L777HDB44

Buy Now Datasheet
D-Sub Connectors - L777HDB44P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L777HDB44P
D-Sub Connectors L777HDB44P
Dsub, Stamped Signal 3A, High Density, S

Dsub, Stamped Signal 3A, High Density, S

Buy Now
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock / Tray Amphenol Communications Solu... - 01M2828 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock / Tray Amphenol Communications Solu...
01M2828
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock / Tray Amphenol Communications Solu... 01M2828
Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38µm (15µ in) Gold, 3.05mm (.120in) Clear Hole, Without Bracket, Without Boardlock / Tray

Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38µm (15µ in) Gold, 3.05mm (.120in) Clear Hole, Without Bracket, Without Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L777HDB44P L777HDB44P-ND 1349930-L777HDB44P L777HDB44P 01M2828
Product Name D-Sub D-Sub Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, High Density, Straight Soldercup, 44 Pin, 0.38Μm (15Μ In) Gold, 3.05Mm (.120In) Clear Hole, Without Bracket, Without Boardlock / Tray Amphenol Communications Solu...
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Straight
Termination Solder Cup Cable Solder Cup
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Minitek Pwr 3 To D-Sub / Amphenol Communications Solutions - 79AJ7492 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details