DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1885
1886
1887
1888
1889
1890
1891
1892
1893
1894
1895
1896
1897
1900
1910
1920
1930
1940
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| 11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 13 (7 + 6 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 2 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 24 (17 + 7 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 27 (25 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 8 (Coax) Position D-Sub, Combo Plug, Male Pins Connector | |
| 8 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| DSUB, MACHINED HYBRID, 13W3, POW | |
| DSUB, MACHINED HYBRID, 24W7, POW | |
| DSUB, MACHINED HYBRID, 25W3, POW | |
| DSUB, MACHINED HYBRID, 27W2, POW | |
| DSUB, MACHINED HYBRID, 3W3, POWE | |
| DSUB, MACHINED PIN 7.5A, STRAIGH | |
| DSUB, MACHINED SIGNAL 7.5A, RIGH | |
| DSUB, MACHINED SIGNAL 7.5A, STRA | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| DSUB, STAMPED SIGNAL 3A, STRAIGH | |
| DSUB, STRAIGHT, HIGH DENSITY, HO | |
| DSUB, STRAIGHT, HOUSING ONLY, CR | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 8 (Power) Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position | |
| Power Barrel Connector Jack Through Hole, Right Angle | |
| Power Barrel Connector Jack Through Hole | |
| SEALED UNMATED DC POWER JACK, 1. | |
| SEALED UNMATED DC POWER JACK, 2. |
| << Prev | Next >> |