DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1883
1884
1885
1886
1887
1888
1889
1890
1891
1892
1893
1894
1895
1900
1910
1920
1930
1940
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 25, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 25, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26, 26 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 37, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 44, 44 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 9, 9, 25 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| CONN D-SUB PIN 20-24AWG CRIMP | |
| CONN D-SUB SOCKET 20-24AWG CRIMP | |
| D SUB -REAR RELEASE CONTACTS | |
| D-Sub Contact Female Socket 20-24 AWG Crimp Stamped | |
| D-Sub Contact Female Socket 24-28 AWG Crimp Stamped | |
| D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin 20-24 AWG Crimp Stamped | |
| D-Sub Contact Male Pin 24-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped | |
| DSUB PIN RR RELEASE CNTCT | |
| DSUB, STAMPED SIGNAL 3A, DUAL PO | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| DSUB, STAMPED SIGNAL 3A, STRAIGH | |
| SLIM SMT DSUB RIGHT ANGLE, 9PIN |
| << Prev | Next >> |