D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Threaded Rear Insert, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSAG15POL2
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Threaded Rear Insert
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TSAG15POL2 | L717TSAG15POL2-ND | L717TSAG15POL2 | L717TSAG15POL2 | 40AJ7493 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm (.237In), 15 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Threaded Rear Insert Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |