DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1810 1820 1830 1840 1850 1854 1855 1856 1857 1858 1859 1860 1861 1862 1863 1864 1865 1866 1870 1880 1890 1900 1910 1920 1950 2000 2050 2100 2150 2200 2212
Product Name Notes
"Connector Header Through Hole 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole 100 position 0.100"" (2.54mm)"
"Connector Header Through Hole 108 position 0.100"" (2.54mm)"
"Connector Header Through Hole 11 position 0.200"" (5.08mm)"
"Connector Header Through Hole 117 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.200"" (5.08mm)"
"Connector Header Through Hole 120 position 0.100"" (2.54mm)"
"Connector Header Through Hole 126 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.200"" (5.08mm)"
"Connector Header Through Hole 144 position 0.100"" (2.54mm)"
"Connector Header Through Hole 150 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.200"" (5.08mm)"
"Connector Header Through Hole 17 position 0.200"" (5.08mm)"
"Connector Header Through Hole 2 position 0.200"" (5.08mm)"
"Connector Header Through Hole 20 position 0.200"" (5.08mm)"
"Connector Header Through Hole 25 position 0.200"" (5.08mm)"
"Connector Header Through Hole 28 position 0.200"" (5.08mm)"
"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
"Connector Header Through Hole 32 position 0.200"" (5.08mm)"
"Connector Header Through Hole 33 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 35 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 39 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 42 position 0.100"" (2.54mm)"
"Connector Header Through Hole 45 position 0.100"" (2.54mm)"
"Connector Header Through Hole 46 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.200"" (5.08mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.200"" (5.08mm)"
"Connector Header Through Hole 6 position 0.200"" (5.08mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole 68 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.200"" (5.08mm)"
"Connector Header Through Hole 70 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 74 position 0.100"" (2.54mm)"
"Connector Header Through Hole 76 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.200"" (5.08mm)"
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole 84 position 0.100"" (2.54mm)"
"Connector Header Through Hole 86 position 0.100"" (2.54mm)"
"Connector Header Through Hole 88 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.200"" (5.08mm)"
"Connector Header Through Hole 90 position 0.100"" (2.54mm)"
"Connector Header Through Hole 96 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 100 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 108 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 14 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 35 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 68 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 90 position 0.100"" (2.54mm)"
3 Position Circular Connector Plug, Female Sockets Crimp
3 Position Circular Connector Plug, Male Pins Crimp
3 Position Circular Connector Receptacle, Female Sockets Crimp
3 Position Circular Connector Receptacle, Male Pins Crimp
4 Position Circular Connector Plug, Female Sockets Crimp
4 Position Circular Connector Receptacle, Female Sockets Crimp
4 Position Circular Connector Receptacle, Male Pins Crimp
6 Position Circular Connector Plug, Female Sockets Crimp
6 Position Circular Connector Plug, Male Pins Crimp
6 Position Circular Connector Receptacle, Female Sockets Crimp
6 Position Circular Connector Receptacle, Male Pins Crimp
7 Position Circular Connector Plug, Female Sockets Crimp
7 Position Circular Connector Plug, Male Pins Crimp
7 Position Circular Connector Receptacle, Female Sockets Crimp
7 Position Circular Connector Receptacle, Male Pins Crimp
ALUMINUM FLANGE MOUNT, PIN CONTA
ALUMINUM FLANGE MOUNT, RADSOK CO
ALUMINUM FLANGE MOUNT, STANDARD
ALUMINUM PLUG, PIN CONTACTS
ALUMINUM PLUG, RADSOK CONTACTS
ALUMINUM PLUG, STANDARD SOCKET C
HIGH TEMPERATURE SERIES III - PL
HIGH TEMPERATURE SERIES III - WA
HT-X 1X1 +MQS 6PIN RIGHT ANGLE P
HT-X 1X1 +MQS 6PIN VERTICAL PLUG
HT-X 1X1 RIGHT ANGLE PLUG, PCB
HT-X 1X1 VERTICAL PLUG, PCB
HT-X 1X2 RIGHT ANGLE PLUG, PCB
HT-X 2X2 RIGHT ANGLE PLUG, PCB
HT-X 2X2 VERTICAL PLUG, PCB, IP6
HT-X 2X3 RIGHT ANGLE PLUG, PCB
HVBI R10 SINGLE POLE BOX MOUNT R
HVBI R10 SINGLE POLE STRAIGHT DU
HVBI R10 SINGLE POLE STRAIGHT PL
HVBI R6 SINGLE POLE BOX MOUNT RE
HVBI R6 SINGLE POLE STRAIGHT PLU
HVBI R8 SINGLE POLE BOX MOUNT RE
HVBI R8 SINGLE POLE STRAIGHT PLU
TERM BLOCK PLUG 2POS 5.08MM
TERM BLOCK PLUG 3POS 5.08MM
TERM BLOCK PLUG 4POS 5.08MM
TERM BLOCK PLUG 5POS 5.08MM
TERM BLOCK PLUG 6POS 5.08MM
TERM BLOCK PLUG 7POS 5.08MM
TERM BLOCK PLUG 8POS 5.08MM
Terminal 2 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG
Terminal 2 Way Tap Connector Crimp 6-14 AWG
Terminal 3 Way Tap Connector Crimp 250MCM (kcmil)-2 AWG, 2-6 AWG, 8-14 AWG
Terminal 4 Way Tap Connector Crimp 2-6 AWG, 8-14 AWG

<< Prev Next >>