Amphenol Corporation D-Sub L717SDE09PVF

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDE09PVF.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDE09PVF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L717SDE09PVF.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 9 Position Plug, Flash Gold, Bright Tin Shell with Grounding Dimples, 4-40 Fixed Front Screwlock, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L717SDE09PVF.

Supplier's Site Datasheet
D-Sub Connectors - L717SDE09PVF - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L717SDE09PVF
D-Sub Connectors L717SDE09PVF
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
D-Sub Connector Assemblies - L717SDE09PVF-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L717SDE09PVF-ND
D-Sub Connector Assemblies L717SDE09PVF-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 9Pos, Solder Rohs Compliant Amphenol Communications Solutions - 69AH5471 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, Solder Rohs Compliant Amphenol Communications Solutions
69AH5471
D Sub Conn, Plug, 9Pos, Solder Rohs Compliant Amphenol Communications Solutions 69AH5471
D SUB CONN, PLUG, 9POS, SOLDER ROHS COMPLIANT: YES

D SUB CONN, PLUG, 9POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
D-Sub Conn, Plug, 9Pos, Tht; No. Of Contacts Amphenol Communications Solutions - 01M1434 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Tht; No. Of Contacts Amphenol Communications Solutions
01M1434
D-Sub Conn, Plug, 9Pos, Tht; No. Of Contacts Amphenol Communications Solutions 01M1434
D-SUB CONN, PLUG, 9POS, THT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, THT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L717SDE09PVF L717SDE09PVF L717SDE09PVF-ND 69AH5471 01M1434
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, 9Pos, Solder Rohs Compliant Amphenol Communications Solutions D-Sub Conn, Plug, 9Pos, Tht; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Solder Cup Cable Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details