D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Plug, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi
Dsub, Stamped Signal 3A, Straight Solder
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.38µm (15µ in) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L777SDB25PVF | L777SDB25PVF | L777SDB25PVF-ND | 01M2985 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Soldercup, 25 Pin, 0.38Μm (15Μ In) Gold, Bright Tin Shell+Grounding Dimples, 4-40 Fixed Front Screwlock / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug | |||
| Geometry | Straight | Straight | ||
| Termination | Solder Cup Cable |