DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1830
1840
1850
1860
1870
1880
1884
1885
1886
1887
1888
1889
1890
1891
1892
1893
1894
1895
1896
1900
1910
1920
1930
1940
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "2 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "3 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "4 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "5 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "6 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "7 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "SEALED POWER JACK, 0.10"" (2.5MM)" | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 500 MCM LUG WITH HEAT SHRINK | |
| 62 Position D-Sub, High Density Plug, Male Pins Connector | |
| 78 Position D-Sub, High Density Plug, Male Pins Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN 30A 125V 2P3W LKG BW | |
| CU 1COND 1HL MOUNT 14-4 SLOT SCR | |
| CU 1COND 1HL MOUNT 14-8 SLOT SCR | |
| CU 1COND 1HL MOUNT 6STR-250 ALLE | |
| DSUB, MACHINED SIGNAL 7.5A, RIGH | |
| DSUB, STAMPED SIGNAL 3A, HIGH DE | |
| DSUB, STAMPED SIGNAL 3A, RIGHT A | |
| LYD STEEL 3/64 X 6 NYLON COATING | |
| NON-INS - TUB RING TERM, 4/0, 3/ | |
| PLUG 30A 125V 2P3W LKG BW | |
| PLUG 30A 250V 2P3W LKG BW | |
| SEALED UNMATED DC POWER JACK, 2. |
| << Prev | Next >> |