D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76μm (30μin) Gold, M3 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L717TSAG15POL2RM5C30
D-Subminiature Stamped Signal 3A Straight PCB Thru Hole Low Profile Height 6.02mm (.237in) 15 Pin Bright Tin Shell-Grounding Dimples 0.76 (30 ) Gold M3 Threaded Boardlock Product overview: L717TSAG15POL2RM5C30
15 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, M3 Threaded Boardlock / Tray
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L717TSAG15POL2RM5C309 | 438-L717TSAG15POL2RM5C309 | L717TSAG15POL2RM5C309-ND | L717TSAG15POL2RM5C309 | 01M1449 |
| Product Name | D-Sub | 3A Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm (.237In), 15 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, M3 Threaded Boardlock / Tray Ampheno... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Termination | Solder | ||||
| Voltage Rating | 600 volts | 600 volts |